Vishay Precision Group SMD 150V 125mW Resistor CRCW08052M00FKEA

Description
0805 Thick Film Resistor, 2MR, 1%, 150V, 125mW, SMD Product overview: CRCW08052M00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052M00FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thick Film Resistor, 2MR, 1%, 150V, 125mW, SMD Product overview: CRCW08052M00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052M00FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150V 125mW Resistor - 52-CRCW08052M00FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 125mW Resistor
52-CRCW08052M00FKEA
SMD 150V 125mW Resistor 52-CRCW08052M00FKEA
0805 Thick Film Resistor, 2MR, 1%, 150V, 125mW, SMD Product overview: CRCW08052M00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052M00FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 2MR, 1%, 150V, 125mW, SMD Product overview: CRCW08052M00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052M00FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791235
Surface Mount Resistors 6791235
Vishay CRCW08052M00FKEA

Vishay CRCW08052M00FKEA

Supplier's Site
Surface Mount Resistors - 1694622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694622
Surface Mount Resistors 1694622
Vishay CRCW08052M00FKEA

Vishay CRCW08052M00FKEA

Supplier's Site
Surface Mount Resistors - 1825412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825412
Surface Mount Resistors 1825412
Vishay CRCW08052M00FKEA

Vishay CRCW08052M00FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.00MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00MCDKR-ND
Chip Resistor - Surface Mount 541-2.00MCDKR-ND
2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00MCTR-ND
Chip Resistor - Surface Mount 541-2.00MCTR-ND
2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00MCCT-ND
Chip Resistor - Surface Mount 541-2.00MCCT-ND
2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 2 MOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 2 MOhms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
RES 2.00M OHM 1/8W 1% 0805 SMD - CRCW08052M00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00M OHM 1/8W 1% 0805 SMD
CRCW08052M00FKEA
RES 2.00M OHM 1/8W 1% 0805 SMD CRCW08052M00FKEA
RES 2.00Mohm 1/8W 1% 0805 SMD

RES 2.00Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052M00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08052M00FKEA
Chip Resistor - Surface Mount CRCW08052M00FKEA
RES SMD 2M OHM 1% 1/8W 0805

RES SMD 2M OHM 1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 2M OHM 1% 1/8W 0805 - 873-CRCW08052M00FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 2M OHM 1% 1/8W 0805
873-CRCW08052M00FKEA
RES SMD 2M OHM 1% 1/8W 0805 873-CRCW08052M00FKEA
RES SMD 2M OHM 1% 1/8W 0805

RES SMD 2M OHM 1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08052M00FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08052M00FKEA
Resistors - Chip Resistor - Surface Mount CRCW08052M00FKEA
RES SMD 2M OHM 1% 1/8W 0805

RES SMD 2M OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 2M, 1%, 0.125W, 0805; Resistance Vishay - 42K4362 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M, 1%, 0.125W, 0805; Resistance Vishay
42K4362
Res, Thick Film, 2M, 1%, 0.125W, 0805; Resistance Vishay 42K4362
RES, THICK FILM, 2M, 1%, 0.125W, 0805; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2M, 1%, 0.125W, 0805; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9969 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9969
Res, Thick Film, 2M, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9969
RES, THICK FILM, 2M, 1%, 0.125W, 0805, REEL; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M, 1%, 0.125W, 0805, REEL; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW08052M00FKEA 6791235 1825412 541-2.00MCDKR-ND CRCW08052M00FKEA CRCW08052M00FKEA 873-CRCW08052M00FKEA CRCW08052M00FKEA 42K4362 52K9969
Product Name SMD 150V 125mW Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount RES 2.00M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount RES SMD 2M OHM 1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2M, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 2M, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts 150 volts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details