2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
THICK FILM,0805,2Mohm,1%,1
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW08052M00FHEAP-ND | CRCW08052M00FHEAP |
| Product Name | Chip Resistor - Surface Mount | THICK FILM,0805,2M OHM,1%,1/8W,50PPM,SMD,PRECISION,TR |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 |
| Tolerance | 1 +/- % | 1 +/- % |