Vishay Precision Group Chip Resistor - Surface Mount CRCW08052K94FKTA

Description
RES SMD 2.94K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 2.94K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08052K94FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K94FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08052K94FKTADKR-ND
RES SMD 2.94K OHM 1% 1/8W 0805

RES SMD 2.94K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K94FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K94FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08052K94FKTATR-ND
2.94 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.94 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K94FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K94FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08052K94FKTACT-ND
RES SMD 2.94K OHM 1% 1/8W 0805

RES SMD 2.94K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 2.94Kohms 1% - CRCW08052K94FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.94Kohms 1%
CRCW08052K94FKTA
Thick Film Resistors - SMD 1/8watt 2.94Kohms 1% CRCW08052K94FKTA
Thick Film Resistors - SMD 1/8watt 2.94Kohms 1%

Thick Film Resistors - SMD 1/8watt 2.94Kohms 1%

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 36C9564 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
36C9564
Thick Film Chip Resistor; Resistance Vishay 36C9564
THICK FILM CHIP RESISTOR; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Res, Thick Film, 2K94, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5026 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K94, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5026
Res, Thick Film, 2K94, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5026
RES, THICK FILM, 2K94, 1%, 0.125W, 0805, REEL; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K94, 1%, 0.125W, 0805, REEL; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08052K94FKTADKR-ND CRCW08052K94FKTA 36C9564
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 2.94Kohms 1% Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers