Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 2.8Kohms 1% CRCW08052K80FKEB

Description
Thick Film Resistors - SMD 1/8watt 2.8Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2.8Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2.8Kohms 1% - CRCW08052K80FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.8Kohms 1%
CRCW08052K80FKEB
Thick Film Resistors - SMD 1/8watt 2.8Kohms 1% CRCW08052K80FKEB
Thick Film Resistors - SMD 1/8watt 2.8Kohms 1%

Thick Film Resistors - SMD 1/8watt 2.8Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052K80FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052K80FKEB-ND
Chip Resistor - Surface Mount CRCW08052K80FKEB-ND
2.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08052K80FKEB CRCW08052K80FKEB-ND
Product Name Thick Film Resistors - SMD 1/8watt 2.8Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers