Vishay Precision Group Chip Resistor - Surface Mount CRCW08052K80FKEA

Description
2.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.80KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.80KCTR-ND
Chip Resistor - Surface Mount 541-2.80KCTR-ND
2.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.80KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.80KCCT-ND
Chip Resistor - Surface Mount 541-2.80KCCT-ND
2.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.80KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.80KCDKR-ND
Chip Resistor - Surface Mount 541-2.80KCDKR-ND
2.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.80K OHM 1/8W 1% 0805 SMD - CRCW08052K80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80K OHM 1/8W 1% 0805 SMD
CRCW08052K80FKEA
RES 2.80K OHM 1/8W 1% 0805 SMD CRCW08052K80FKEA
RES 2.80Kohm 1/8W 1% 0805 SMD

RES 2.80Kohm 1/8W 1% 0805 SMD

Supplier's Site
±1% 2.8kΩ 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW08052K80FKEA - Utmel Electronic Limited
Hong Kong, China
±1% 2.8kΩ 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW08052K80FKEA
±1% 2.8kΩ 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW08052K80FKEA
±1% 2.8kΩ 0805 Chip Resistor - Surface Mount ROHS

±1% 2.8kΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 2K8, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4359
Res, Thick Film, 2K8, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4359
RES, THICK FILM, 2K8, 1%, 0.125W, 0805, REEL; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K8, 1%, 0.125W, 0805, REEL; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2.80KCTR-ND CRCW08052K80FKEA 17930-CRCW08052K80FKEA 42K4359
Product Name Chip Resistor - Surface Mount RES 2.80K OHM 1/8W 1% 0805 SMD ±1% 2.8kΩ 0805 Chip Resistor - Surface Mount ROHS Res, Thick Film, 2K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details