Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08052K74FKTA

Description
RES SMD 2.74K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 2.74K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08052K74FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K74FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08052K74FKTADKR-ND
RES SMD 2.74K OHM 1% 1/8W 0805

RES SMD 2.74K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K74FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K74FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08052K74FKTATR-ND
2.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K74FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K74FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08052K74FKTACT-ND
RES SMD 2.74K OHM 1% 1/8W 0805

RES SMD 2.74K OHM 1% 1/8W 0805

Buy Now Datasheet
CRCW08052K74FKTA - CRCW08052K74FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08052K74FKTA
CRCW08052K74FKTA
CRCW08052K74FKTA CRCW08052K74FKTA
CRCW08052K74FKTA

CRCW08052K74FKTA

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW08052K74FKTADKR-ND CRCW08052K74FKTA
Product Name Chip Resistor - Surface Mount CRCW08052K74FKTA
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 2-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers