0805 Thick Film Resistor, 2.74kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW08052K74FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K74FKEA can be used for catalog matching and distributor lookup.
Thick Film Chip ResistorSeries:CRCW;
2.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
2.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
2.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 2K74, 1%, 0.125W, 0805; Resistance:2.74kohm;
RES, THICK FILM, 2K74, 1%, 0.125W, 0805, REEL; Resistance:2.74kohm;
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 2.74kΩ 0805 Chip Resistor - Surface Mount ROHS
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRCW08052K74FKEA | CRCW08052K74FKEA | 541-2.74KCTR-ND | 52K9965 | 17930-CRCW08052K74FKEA |
| Product Name | Automotive 125mW 150V Resistor | Thick Film Chip ResistorSeries:CRCW; Resistance:2.74kohm; Resistance Tolerance: 1%; Power Rating:0... | Chip Resistor - Surface Mount | Res, Thick Film, 2K74, 1%, 0.125W, 0805; Resistance Vishay | 125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 2.74kΩ 0805 Chip Resistor - Surface Mount ROHS |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 2740 ohms | 2740 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 150 volts | ||||
| Operating AC Voltage | 150 volts |