Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 2.7Kohms 5% CRCW08052K70JNEB

Description
Thick Film Resistors - SMD 1/8watt 2.7Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2.7Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2.7Kohms 5% - CRCW08052K70JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.7Kohms 5%
CRCW08052K70JNEB
Thick Film Resistors - SMD 1/8watt 2.7Kohms 5% CRCW08052K70JNEB
Thick Film Resistors - SMD 1/8watt 2.7Kohms 5%

Thick Film Resistors - SMD 1/8watt 2.7Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08052K70JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K70JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW08052K70JNEBCT-ND
RES SMD 2.7K OHM 5% 1/8W 0805

RES SMD 2.7K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K70JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K70JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08052K70JNEBTR-ND
2.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08052K70JNEB 541-CRCW08052K70JNEBCT-ND
Product Name Thick Film Resistors - SMD 1/8watt 2.7Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 2700 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details