Vishay Intertechnology, Inc. CRCW08052K67FKTA CRCW08052K67FKTA

Description
CRCW08052K67FKTA
Request a Quote Datasheet
Description
CRCW08052K67FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08052K67FKTA - CRCW08052K67FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08052K67FKTA
CRCW08052K67FKTA
CRCW08052K67FKTA CRCW08052K67FKTA
CRCW08052K67FKTA

CRCW08052K67FKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08052K67FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K67FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08052K67FKTADKR-ND
RES SMD 2.67K OHM 1% 1/8W 0805

RES SMD 2.67K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K67FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K67FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08052K67FKTATR-ND
2.67 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K67FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K67FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08052K67FKTACT-ND
RES SMD 2.67K OHM 1% 1/8W 0805

RES SMD 2.67K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 2K67, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4996 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K67, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4996
Res, Thick Film, 2K67, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4996
RES, THICK FILM, 2K67, 1%, 0.125W, 0805, REEL; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K67, 1%, 0.125W, 0805, REEL; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052K67FKTA 541-CRCW08052K67FKTADKR-ND 07J4996
Product Name CRCW08052K67FKTA Chip Resistor - Surface Mount Res, Thick Film, 2K67, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details