Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW08052K61FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327113-CRCW08052K61 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2.61 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 2K61 1% ET1 E3,541-2.61KCDKR,541 -2.61KCCT,541-2.61KC TR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327113-CRCW08052K61 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2.61 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 2K61 1% ET1 E3,541-2.61KCDKR,541 -2.61KCCT,541-2.61KC TR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327113-CRCW08052K61FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327113-CRCW08052K61FKEA
Resistors - Chip Resistor - Surface Mount 1327113-CRCW08052K61FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327113-CRCW08052K61 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2.61 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 2K61 1% ET1 E3,541-2.61KCDKR,541 -2.61KCCT,541-2.61KC TR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327113-CRCW08052K61FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.61 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 2K61 1% ET1 E3,541-2.61KCDKR,541-2.61KCCT,541-2.61KCTR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6791229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791229
Surface Mount Resistors 6791229
Vishay CRCW08052K61FKEA

Vishay CRCW08052K61FKEA

Supplier's Site
Surface Mount Resistors - 6791229P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791229P
Surface Mount Resistors 6791229P
Vishay CRCW08052K61FKEA

Vishay CRCW08052K61FKEA

Supplier's Site
Surface Mount Resistors - 1694620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694620
Surface Mount Resistors 1694620
Vishay CRCW08052K61FKEA

Vishay CRCW08052K61FKEA

Supplier's Site
Surface Mount Resistors - 1825353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825353
Surface Mount Resistors 1825353
Vishay CRCW08052K61FKEA

Vishay CRCW08052K61FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.61KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.61KCCT-ND
Chip Resistor - Surface Mount 541-2.61KCCT-ND
2.61 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.61 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.61KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.61KCTR-ND
Chip Resistor - Surface Mount 541-2.61KCTR-ND
2.61 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.61 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.61KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.61KCDKR-ND
Chip Resistor - Surface Mount 541-2.61KCDKR-ND
2.61 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.61 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.61K OHM 1/8W 1% 0805 SMD - CRCW08052K61FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/8W 1% 0805 SMD
CRCW08052K61FKEA
RES 2.61K OHM 1/8W 1% 0805 SMD CRCW08052K61FKEA
RES 2.61Kohm 1/8W 1% 0805 SMD

RES 2.61Kohm 1/8W 1% 0805 SMD

Supplier's Site
SMD 8W Resistor - 52-CRCW08052K61FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRCW08052K61FKEA
SMD 8W Resistor 52-CRCW08052K61FKEA
2.61kR 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW08052K61FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K61FKEA can be used for catalog matching and distributor lookup.

2.61kR 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW08052K61FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K61FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2K61, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4355 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K61, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4355
Res, Thick Film, 2K61, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4355
RES, THICK FILM, 2K61, 1%, 0.125W, 0805, REEL; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K61, 1%, 0.125W, 0805, REEL; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K61, 1%, 0.125W, 0805; Resistance Vishay - 52K9962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K61, 1%, 0.125W, 0805; Resistance Vishay
52K9962
Res, Thick Film, 2K61, 1%, 0.125W, 0805; Resistance Vishay 52K9962
RES, THICK FILM, 2K61, 1%, 0.125W, 0805; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2K61, 1%, 0.125W, 0805; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.61 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5460 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.61 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5460
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.61 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5460
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.61 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.61 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1327113-CRCW08052K61FKEA 6791229 6791229P 541-2.61KCCT-ND CRCW08052K61FKEA 52-CRCW08052K61FKEA 42K4355 52K9962 61M5460
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 2.61K OHM 1/8W 1% 0805 SMD SMD 8W Resistor Res, Thick Film, 2K61, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 2K61, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.61 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2610 ohms 2610 ohms 2610 ohms 2610 ohms 2610 ohms 2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers