Vishay Precision Group Chip Resistor - Surface Mount CRCW08052K55FKTA

Description
2.55 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.55 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08052K55FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K55FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08052K55FKTATR-ND
2.55 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.55 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K55FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K55FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08052K55FKTACT-ND
RES SMD 2.55K OHM 1% 1/8W 0805

RES SMD 2.55K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K55FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K55FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08052K55FKTADKR-ND
RES SMD 2.55K OHM 1% 1/8W 0805

RES SMD 2.55K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 2.55Kohms 1% 100ppm - CRCW08052K55FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.55Kohms 1% 100ppm
CRCW08052K55FKTA
Thick Film Resistors - SMD 1/8watt 2.55Kohms 1% 100ppm CRCW08052K55FKTA
Thick Film Resistors - SMD 1/8watt 2.55Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 2.55Kohms 1% 100ppm

Supplier's Site
Res, Thick Film, 2K55, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4984 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K55, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4984
Res, Thick Film, 2K55, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4984
RES, THICK FILM, 2K55, 1%, 0.125W, 0805, REEL; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K55, 1%, 0.125W, 0805, REEL; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08052K55FKTATR-ND CRCW08052K55FKTA 07J4984
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 2.55Kohms 1% 100ppm Res, Thick Film, 2K55, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details