Vishay Precision Group Thick Film Resistors - SMD 1/8watt 2.49Kohms 1% 100ppm CRCW08052K49FKTA

Description
Thick Film Resistors - SMD 1/8watt 2.49Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2.49Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2.49Kohms 1% 100ppm - CRCW08052K49FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.49Kohms 1% 100ppm
CRCW08052K49FKTA
Thick Film Resistors - SMD 1/8watt 2.49Kohms 1% 100ppm CRCW08052K49FKTA
Thick Film Resistors - SMD 1/8watt 2.49Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 2.49Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08052K49FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K49FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08052K49FKTADKR-ND
2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K49FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K49FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08052K49FKTATR-ND
2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K49FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K49FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08052K49FKTACT-ND
2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K49, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4978 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K49, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4978
Res, Thick Film, 2K49, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4978
RES, THICK FILM, 2K49, 1%, 0.125W, 0805, REEL; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K49, 1%, 0.125W, 0805, REEL; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Crcw0805 2.49K 1% 100 Rt1 Rohs Compliant Vishay - 37AH9628 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 2.49K 1% 100 Rt1 Rohs Compliant Vishay
37AH9628
Crcw0805 2.49K 1% 100 Rt1 Rohs Compliant Vishay 37AH9628
CRCW0805 2.49K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 2.49K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08052K49FKTA 541-CRCW08052K49FKTADKR-ND 07J4978 37AH9628
Product Name Thick Film Resistors - SMD 1/8watt 2.49Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 2K49, 1%, 0.125W, 0805, Reel; Resistance Vishay Crcw0805 2.49K 1% 100 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 2490 ohms 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details