Vishay Precision Group RES 2.49K OHM 1/8W 1% 0805 SMD CRCW08052K49FKEA

Description
RES 2.49Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.49Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/8W 1% 0805 SMD - CRCW08052K49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/8W 1% 0805 SMD
CRCW08052K49FKEA
RES 2.49K OHM 1/8W 1% 0805 SMD CRCW08052K49FKEA
RES 2.49Kohm 1/8W 1% 0805 SMD

RES 2.49Kohm 1/8W 1% 0805 SMD

Supplier's Site
Surface Mount Resistors - 6791210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791210
Surface Mount Resistors 6791210
Vishay CRCW08052K49FKEA

Vishay CRCW08052K49FKEA

Supplier's Site
Surface Mount Resistors - 1825322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825322
Surface Mount Resistors 1825322
Vishay CRCW08052K49FKEA

Vishay CRCW08052K49FKEA

Supplier's Site
Surface Mount Resistors - 1694616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694616
Surface Mount Resistors 1694616
Vishay CRCW08052K49FKEA

Vishay CRCW08052K49FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.49KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KCTR-ND
Chip Resistor - Surface Mount 541-2.49KCTR-ND
2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KCDKR-ND
Chip Resistor - Surface Mount 541-2.49KCDKR-ND
2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KCCT-ND
Chip Resistor - Surface Mount 541-2.49KCCT-ND
2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 0.125W 150V Resistor - 52-CRCW08052K49FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.125W 150V Resistor
52-CRCW08052K49FKEA
Automotive 0.125W 150V Resistor 52-CRCW08052K49FKEA
0805 Thick Film Resistor, 2.49kR, 1%, 0.125W, 150V, AEC-Q200 Product overview: CRCW08052K49FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K49FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 2.49kR, 1%, 0.125W, 150V, AEC-Q200 Product overview: CRCW08052K49FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K49FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2K49, 1%, 0.125W, 0805; Resistance Vishay - 52K9959 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K49, 1%, 0.125W, 0805; Resistance Vishay
52K9959
Res, Thick Film, 2K49, 1%, 0.125W, 0805; Resistance Vishay 52K9959
RES, THICK FILM, 2K49, 1%, 0.125W, 0805; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K49, 1%, 0.125W, 0805; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K49, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9960 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K49, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9960
Res, Thick Film, 2K49, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9960
RES, THICK FILM, 2K49, 1%, 0.125W, 0805, REEL; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K49, 1%, 0.125W, 0805, REEL; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08052K49FKEA 6791210 1825322 541-2.49KCTR-ND 52-CRCW08052K49FKEA 52K9959
Product Name RES 2.49K OHM 1/8W 1% 0805 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Automotive 0.125W 150V Resistor Res, Thick Film, 2K49, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2490 ohms 2490 ohms 2490 ohms 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176766-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details