Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08052K40JNTA

Description
2.4 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.4 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08052K40JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052K40JNTA-ND
Chip Resistor - Surface Mount CRCW08052K40JNTA-ND
2.4 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 2.4Kohms 5% - CRCW08052K40JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.4Kohms 5%
CRCW08052K40JNTA
Thick Film Resistors - SMD 1/8watt 2.4Kohms 5% CRCW08052K40JNTA
Thick Film Resistors - SMD 1/8watt 2.4Kohms 5%

Thick Film Resistors - SMD 1/8watt 2.4Kohms 5%

Supplier's Site
Crcw0805 2.4K 5% 200 Rt1 Rohs Compliant Vishay - 49P0493 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 2.4K 5% 200 Rt1 Rohs Compliant Vishay
49P0493
Crcw0805 2.4K 5% 200 Rt1 Rohs Compliant Vishay 49P0493
CRCW0805 2.4K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 2.4K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052K40JNTA-ND CRCW08052K40JNTA 49P0493
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 2.4Kohms 5% Crcw0805 2.4K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details