Vishay Precision Group Thick Film Resistors - SMD 1/8watt 2.4Kohms 5% CRCW08052K40JNEA

Description
Thick Film Resistors - SMD 1/8watt 2.4Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2.4Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2.4Kohms 5% - CRCW08052K40JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.4Kohms 5%
CRCW08052K40JNEA
Thick Film Resistors - SMD 1/8watt 2.4Kohms 5% CRCW08052K40JNEA
Thick Film Resistors - SMD 1/8watt 2.4Kohms 5%

Thick Film Resistors - SMD 1/8watt 2.4Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.4KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4KATR-ND
Chip Resistor - Surface Mount 541-2.4KATR-ND
2.4 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4KACT-ND
Chip Resistor - Surface Mount 541-2.4KACT-ND
2.4 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4KADKR-ND
Chip Resistor - Surface Mount 541-2.4KADKR-ND
2.4 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327283-CRCW08052K40JNEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327283-CRCW08052K40JNEA
Resistors - Chip Resistor - Surface Mount 1327283-CRCW08052K40JNEA
Manufacturer: Vishay Dale Win Source Part Number: 1327283-CRCW08052K40 JNEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2.4 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2.4KATR,D12/CRCW 0805 200 2K4 5% ET1 E3,541-2.4KACT,541-2 .4KADKR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327283-CRCW08052K40JNEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.4 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-2.4KATR,D12/CRCW0805 200 2K4 5% ET1 E3,541-2.4KACT,541-2.4KADKR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.125W Resistor - 52-CRCW08052K40JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W Resistor
52-CRCW08052K40JNEA
SMD 0.125W Resistor 52-CRCW08052K40JNEA
0805 2.4kR 5% 0.125W Thick Film Resistor SMD Product overview: CRCW08052K40JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K40JNEA can be used for catalog matching and distributor lookup.

0805 2.4kR 5% 0.125W Thick Film Resistor SMD Product overview: CRCW08052K40JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K40JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08052K40JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08052K40JNEA
Resistors - Chip Resistor - Surface Mount CRCW08052K40JNEA
RES SMD 2.4K OHM 5% 1/8W 0805

RES SMD 2.4K OHM 5% 1/8W 0805

Supplier's Site
Res, Thick Film, 2K4, 5%, 0.125W, 0805; Resistance Vishay - 59M6866 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 5%, 0.125W, 0805; Resistance Vishay
59M6866
Res, Thick Film, 2K4, 5%, 0.125W, 0805; Resistance Vishay 59M6866
RES, THICK FILM, 2K4, 5%, 0.125W, 0805; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 2K4, 5%, 0.125W, 0805; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08052K40JNEA 541-2.4KATR-ND 1327283-CRCW08052K40JNEA 52-CRCW08052K40JNEA CRCW08052K40JNEA 59M6866
Product Name Thick Film Resistors - SMD 1/8watt 2.4Kohms 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.125W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2K4, 5%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 2400 ohms 2400 ohms 2400 ohms 2400 ohms 2400 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers