Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08052K40FKTA

Description
RES SMD 2.4K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 2.4K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08052K40FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K40FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08052K40FKTADKR-ND
RES SMD 2.4K OHM 1% 1/8W 0805

RES SMD 2.4K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K40FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K40FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08052K40FKTATR-ND
2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K40FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K40FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08052K40FKTACT-ND
RES SMD 2.4K OHM 1% 1/8W 0805

RES SMD 2.4K OHM 1% 1/8W 0805

Buy Now Datasheet
CRCW08052K40FKTA - CRCW08052K40FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08052K40FKTA
CRCW08052K40FKTA
CRCW08052K40FKTA CRCW08052K40FKTA
CRCW08052K40FKTA

CRCW08052K40FKTA

Supplier's Site
Res, Thick Film, 2K4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4971 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4971
Res, Thick Film, 2K4, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4971
RES, THICK FILM, 2K4, 1%, 0.125W, 0805, REEL; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K4, 1%, 0.125W, 0805, REEL; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08052K40FKTADKR-ND CRCW08052K40FKTA 07J4971
Product Name Chip Resistor - Surface Mount CRCW08052K40FKTA Res, Thick Film, 2K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers