Vishay Precision Group Surface Mount Resistors CRCW08052K40FKEA

Description
Vishay CRCW08052K40FKEA
Request a Quote Datasheet
Description
Vishay CRCW08052K40FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791213
Surface Mount Resistors 6791213
Vishay CRCW08052K40FKEA

Vishay CRCW08052K40FKEA

Supplier's Site
Surface Mount Resistors - 1825285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825285
Surface Mount Resistors 1825285
Vishay CRCW08052K40FKEA

Vishay CRCW08052K40FKEA

Supplier's Site
Surface Mount Resistors - 1694617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694617
Surface Mount Resistors 1694617
Vishay CRCW08052K40FKEA

Vishay CRCW08052K40FKEA

Supplier's Site
CRCW08052K40FKEA - CRCW08052K40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08052K40FKEA
CRCW08052K40FKEA
CRCW08052K40FKEA CRCW08052K40FKEA
CRCW08052K40FKEA

CRCW08052K40FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.40KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40KCTR-ND
Chip Resistor - Surface Mount 541-2.40KCTR-ND
2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40KCCT-ND
Chip Resistor - Surface Mount 541-2.40KCCT-ND
2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40KCDKR-ND
Chip Resistor - Surface Mount 541-2.40KCDKR-ND
2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K4, 1%, 0.125W, 0805; Resistance Vishay - 52K9956 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 1%, 0.125W, 0805; Resistance Vishay
52K9956
Res, Thick Film, 2K4, 1%, 0.125W, 0805; Resistance Vishay 52K9956
RES, THICK FILM, 2K4, 1%, 0.125W, 0805; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 2K4, 1%, 0.125W, 0805; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9957
Res, Thick Film, 2K4, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9957
RES, THICK FILM, 2K4, 1%, 0.125W, 0805, REEL; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K4, 1%, 0.125W, 0805, REEL; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791213 1825285 CRCW08052K40FKEA 541-2.40KCTR-ND 52K9956 52K9957
Product Name Surface Mount Resistors Surface Mount Resistors CRCW08052K40FKEA Chip Resistor - Surface Mount Res, Thick Film, 2K4, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 2K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2400 ohms 2400 ohms 2400 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers