Vishay Precision Group Res, Thick Film, 2K37, 1%, 0.125W, 0805, Reel; Resistance Vishay CRCW08052K37FKEA.

Description
RES, THICK FILM, 2K37, 1%, 0.125W, 0805, REEL; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 2K37, 1%, 0.125W, 0805, REEL; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K37, 1%, 0.125W, 0805, Reel; Resistance Vishay - 27AC2328 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K37, 1%, 0.125W, 0805, Reel; Resistance Vishay
27AC2328
Res, Thick Film, 2K37, 1%, 0.125W, 0805, Reel; Resistance Vishay 27AC2328
RES, THICK FILM, 2K37, 1%, 0.125W, 0805, REEL; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K37, 1%, 0.125W, 0805, REEL; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC2328
Product Name Res, Thick Film, 2K37, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details