Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.32 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08052K32FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.32 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.32 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.32 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4538 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.32 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4538
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.32 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4538
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.32 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.32 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.32 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3420 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.32 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3420
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.32 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3420
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.32 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.32 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4538
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.32 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details