Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:2.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08052K32FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:2.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW08052K32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW08052K32FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08052K32FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:2.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-2.32KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32KCTR-ND
Chip Resistor - Surface Mount 541-2.32KCTR-ND
2.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.32KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32KCDKR-ND
Chip Resistor - Surface Mount 541-2.32KCDKR-ND
2.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.32KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32KCCT-ND
Chip Resistor - Surface Mount 541-2.32KCCT-ND
2.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K32, 1%, 0.125W, 0805; Resistance Vishay - 72M6851 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K32, 1%, 0.125W, 0805; Resistance Vishay
72M6851
Res, Thick Film, 2K32, 1%, 0.125W, 0805; Resistance Vishay 72M6851
RES, THICK FILM, 2K32, 1%, 0.125W, 0805; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K32, 1%, 0.125W, 0805; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K32, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9954 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K32, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9954
Res, Thick Film, 2K32, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9954
RES, THICK FILM, 2K32, 1%, 0.125W, 0805, REEL; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K32, 1%, 0.125W, 0805, REEL; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08052K32FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08052K32FKEA
Resistors - Chip Resistor - Surface Mount CRCW08052K32FKEA
RES SMD 2.32K OHM 1% 1/8W 0805

RES SMD 2.32K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08052K32FKEA 541-2.32KCTR-ND 72M6851 52K9954 CRCW08052K32FKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:2.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 2K32, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 2K32, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805 0805; 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details