Vishay Precision Group Chip Resistor - Surface Mount CRCW08052K26FKTA

Description
RES SMD 2.26K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 2.26K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08052K26FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K26FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08052K26FKTACT-ND
RES SMD 2.26K OHM 1% 1/8W 0805

RES SMD 2.26K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K26FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K26FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08052K26FKTADKR-ND
RES SMD 2.26K OHM 1% 1/8W 0805

RES SMD 2.26K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K26FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K26FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08052K26FKTATR-ND
2.26 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.26 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08052K26FKTA - CRCW08052K26FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08052K26FKTA
CRCW08052K26FKTA
CRCW08052K26FKTA CRCW08052K26FKTA
CRCW08052K26FKTA

CRCW08052K26FKTA

Supplier's Site
Res, Thick Film, 2K26, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4952 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K26, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4952
Res, Thick Film, 2K26, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4952
RES, THICK FILM, 2K26, 1%, 0.125W, 0805, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K26, 1%, 0.125W, 0805, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08052K26FKTACT-ND CRCW08052K26FKTA 07J4952
Product Name Chip Resistor - Surface Mount CRCW08052K26FKTA Res, Thick Film, 2K26, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details