Vishay Precision Group RES 2.26K OHM 1/8W 1% 0805 SMD CRCW08052K26FKEA

Description
RES 2.26Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.26Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/8W 1% 0805 SMD - CRCW08052K26FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/8W 1% 0805 SMD
CRCW08052K26FKEA
RES 2.26K OHM 1/8W 1% 0805 SMD CRCW08052K26FKEA
RES 2.26Kohm 1/8W 1% 0805 SMD

RES 2.26Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.26KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26KCTR-ND
Chip Resistor - Surface Mount 541-2.26KCTR-ND
2.26 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.26 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.26KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26KCDKR-ND
Chip Resistor - Surface Mount 541-2.26KCDKR-ND
2.26 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.26 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.26KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26KCCT-ND
Chip Resistor - Surface Mount 541-2.26KCCT-ND
2.26 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.26 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K26, 1%, 0.125W, 0805; Resistance Vishay - 52K9953 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K26, 1%, 0.125W, 0805; Resistance Vishay
52K9953
Res, Thick Film, 2K26, 1%, 0.125W, 0805; Resistance Vishay 52K9953
RES, THICK FILM, 2K26, 1%, 0.125W, 0805; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K26, 1%, 0.125W, 0805; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K26, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4351 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K26, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4351
Res, Thick Film, 2K26, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4351
RES, THICK FILM, 2K26, 1%, 0.125W, 0805, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K26, 1%, 0.125W, 0805, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08052K26FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08052K26FKEA
Chip Resistor - Surface Mount CRCW08052K26FKEA
RES SMD 2.26K OHM 1% 1/8W 0805

RES SMD 2.26K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW08052K26FKEA 541-2.26KCTR-ND 52K9953 CRCW08052K26FKEA
Product Name RES 2.26K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 2K26, 1%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2260 ohms 2260 ohms 2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8452FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers