Vishay Precision Group Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW08052K21FKTB

Description
Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW08052K21FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW08052K21FKTB
Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW08052K21FKTB
Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052K21FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052K21FKTB-ND
Chip Resistor - Surface Mount CRCW08052K21FKTB-ND
2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 2.21K 1% 100 Rt5 Rohs Compliant Vishay - 49P0485 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 2.21K 1% 100 Rt5 Rohs Compliant Vishay
49P0485
Crcw0805 2.21K 1% 100 Rt5 Rohs Compliant Vishay 49P0485
CRCW0805 2.21K 1% 100 RT5 ROHS COMPLIANT: NO

CRCW0805 2.21K 1% 100 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052K21FKTB CRCW08052K21FKTB-ND 49P0485
Product Name Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Crcw0805 2.21K 1% 100 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details