Vishay Intertechnology, Inc. Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW08052K21FKEC

Description
Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW08052K21FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW08052K21FKEC
Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW08052K21FKEC
Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052K21FKEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052K21FKEC-ND
Chip Resistor - Surface Mount CRCW08052K21FKEC-ND
2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08052K21FKEC CRCW08052K21FKEC-ND
Product Name Res Thick Film 0805 2.21K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details