Vishay Precision Group Thick Film Resistors - SMD 1/8watt 2.21Kohms 1% CRCW08052K21FKEB

Description
Thick Film Resistors - SMD 1/8watt 2.21Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2.21Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2.21Kohms 1% - CRCW08052K21FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.21Kohms 1%
CRCW08052K21FKEB
Thick Film Resistors - SMD 1/8watt 2.21Kohms 1% CRCW08052K21FKEB
Thick Film Resistors - SMD 1/8watt 2.21Kohms 1%

Thick Film Resistors - SMD 1/8watt 2.21Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08052K21FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K21FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08052K21FKEBTR-ND
2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 2.21K 1% 100 Rt5 Rohs Compliant Vishay - 65J1606 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 2.21K 1% 100 Rt5 Rohs Compliant Vishay
65J1606
Crcw0805 2.21K 1% 100 Rt5 Rohs Compliant Vishay 65J1606
CRCW0805 2.21K 1% 100 RT5 ROHS COMPLIANT: YES

CRCW0805 2.21K 1% 100 RT5 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052K21FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08052K21FKEB
Chip Resistor - Surface Mount CRCW08052K21FKEB
RES SMD 2.21K OHM 1% 1/8W 0805

RES SMD 2.21K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW08052K21FKEB 541-CRCW08052K21FKEBTR-ND 65J1606 CRCW08052K21FKEB
Product Name Thick Film Resistors - SMD 1/8watt 2.21Kohms 1% Chip Resistor - Surface Mount Crcw0805 2.21K 1% 100 Rt5 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 2210 ohms 2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details