Vishay Intertechnology, Inc. RES 2.2K OHM .33W 5% 0805 SMD CRCW08052K20JNEAHP

Description
RES 2.2Kohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 2.2Kohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM .33W 5% 0805 SMD - CRCW08052K20JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM .33W 5% 0805 SMD
CRCW08052K20JNEAHP
RES 2.2K OHM .33W 5% 0805 SMD CRCW08052K20JNEAHP
RES 2.2Kohm .33W 5% 0805 SMD

RES 2.2Kohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.2KTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KTACT-ND
Chip Resistor - Surface Mount 541-2.2KTACT-ND
2.2 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2KTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KTATR-ND
Chip Resistor - Surface Mount 541-2.2KTATR-ND
2.2 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2KTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KTADKR-ND
Chip Resistor - Surface Mount 541-2.2KTADKR-ND
2.2 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2.2 Kohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay - 33AK8633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2 Kohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay
33AK8633
Res, 2.2 Kohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay 33AK8633
RES, 2.2 KOHM, AEC-Q200, 0.5W, 0805 ROHS COMPLIANT: YES

RES, 2.2 KOHM, AEC-Q200, 0.5W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052K20JNEAHP 541-2.2KTACT-ND 33AK8633
Product Name RES 2.2K OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount Res, 2.2 Kohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details