Vishay Precision Group Thick Film Resistors - SMD 1/8watt 2.2Kohms 1% 100ppm CRCW08052K20FKTA

Description
Thick Film Resistors - SMD 1/8watt 2.2Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 2.2Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 2.2Kohms 1% 100ppm - CRCW08052K20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 2.2Kohms 1% 100ppm
CRCW08052K20FKTA
Thick Film Resistors - SMD 1/8watt 2.2Kohms 1% 100ppm CRCW08052K20FKTA
Thick Film Resistors - SMD 1/8watt 2.2Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 2.2Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08052K20FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K20FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08052K20FKTATR-ND
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K20FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K20FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08052K20FKTACT-ND
RES SMD 2.2K OHM 1% 1/8W 0805

RES SMD 2.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K20FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K20FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08052K20FKTADKR-ND
RES SMD 2.2K OHM 1% 1/8W 0805

RES SMD 2.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 2K2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4945 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4945
Res, Thick Film, 2K2, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4945
RES, THICK FILM, 2K2, 1%, 0.125W, 0805, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K2, 1%, 0.125W, 0805, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 2K2, 1%, 0.125W, 0805; Resistance Vishay - 97C7846 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.125W, 0805; Resistance Vishay
97C7846
Res, Thick Film, 2K2, 1%, 0.125W, 0805; Resistance Vishay 97C7846
RES, THICK FILM, 2K2, 1%, 0.125W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

RES, THICK FILM, 2K2, 1%, 0.125W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08052K20FKTA 541-CRCW08052K20FKTATR-ND 07J4945 97C7846
Product Name Thick Film Resistors - SMD 1/8watt 2.2Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 2K2, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 2K2, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details