Vishay Precision Group Chip Resistor - Surface Mount CRCW08052K20FKEBC

Description
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08052K20FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052K20FKEBC-ND
Chip Resistor - Surface Mount CRCW08052K20FKEBC-ND
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
D12/crcw0805-C 100 2K2 1% Et5 E3 Rohs Compliant Vishay - 59AC3818 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 2K2 1% Et5 E3 Rohs Compliant Vishay
59AC3818
D12/crcw0805-C 100 2K2 1% Et5 E3 Rohs Compliant Vishay 59AC3818
D12/CRCW0805-C 100 2K2 1% ET5 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 2K2 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW08052K20FKEBC-ND 59AC3818
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 100 2K2 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details