Vishay Precision Group RES 2.20K OHM .33W 1% 0805 SMD CRCW08052K20FKEAHP

Description
RES 2.20Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.20Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20K OHM .33W 1% 0805 SMD - CRCW08052K20FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM .33W 1% 0805 SMD
CRCW08052K20FKEAHP
RES 2.20K OHM .33W 1% 0805 SMD CRCW08052K20FKEAHP
RES 2.20Kohm .33W 1% 0805 SMD

RES 2.20Kohm .33W 1% 0805 SMD

Supplier's Site
Surface Mount Resistors - 8123511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123511
Surface Mount Resistors 8123511
Vishay CRCW08052K20FKEAHP

Vishay CRCW08052K20FKEAHP

Supplier's Site
Surface Mount Resistors - 8123511P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123511P
Surface Mount Resistors 8123511P
Vishay CRCW08052K20FKEAHP

Vishay CRCW08052K20FKEAHP

Supplier's Site
Surface Mount Resistors - 1701964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701964
Surface Mount Resistors 1701964
Vishay CRCW08052K20FKEAHP

Vishay CRCW08052K20FKEAHP

Supplier's Site
Surface Mount Resistors - 1825508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825508
Surface Mount Resistors 1825508
Vishay CRCW08052K20FKEAHP

Vishay CRCW08052K20FKEAHP

Supplier's Site
Chip Resistor - Surface Mount - 541-2.20KTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KTCT-ND
Chip Resistor - Surface Mount 541-2.20KTCT-ND
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KTDKR-ND
Chip Resistor - Surface Mount 541-2.20KTDKR-ND
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20KTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KTTR-ND
Chip Resistor - Surface Mount 541-2.20KTTR-ND
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08052K20FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08052K20FKEAHP
Chip Resistor - Surface Mount CRCW08052K20FKEAHP
RES SMD 2.2K OHM 1% 1/2W 0805

RES SMD 2.2K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2K2, 0805; Resistance Vishay - 65AC3424 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K2, 0805; Resistance Vishay
65AC3424
Res, Aec-Q200, Thick Film, 2K2, 0805; Resistance Vishay 65AC3424
RES, AEC-Q200, THICK FILM, 2K2, 0805; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K2, 0805; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2K2, 0805; Resistance Vishay - 24T7253 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K2, 0805; Resistance Vishay
24T7253
Res, Aec-Q200, Thick Film, 2K2, 0805; Resistance Vishay 24T7253
RES, AEC-Q200, THICK FILM, 2K2, 0805; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K2, 0805; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4748 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4748
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4748
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.2 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.2 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW08052K20FKEAHP 8123511 8123511P 541-2.20KTCT-ND CRCW08052K20FKEAHP 65AC3424 41R4748
Product Name RES 2.20K OHM .33W 1% 0805 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 2K2, 0805; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 3-1879353-0 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 68000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details