Vishay Precision Group Chip Resistor - Surface Mount - CRCW08052K20FKEA CRCW08052K20FKEA

Description
Manufacturer: Vishay Win Source Part Number: 867202-CRCW08052K20F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2.20KCDKR, D12/CRCW0805 100 2K2 1% ET1 E3, 541-2.20KCCT, 541-2.20KCTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 867202-CRCW08052K20F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2.20KCDKR, D12/CRCW0805 100 2K2 1% ET1 E3, 541-2.20KCCT, 541-2.20KCTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08052K20FKEA - 867202-CRCW08052K20FKEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08052K20FKEA
867202-CRCW08052K20FKEA
Chip Resistor - Surface Mount - CRCW08052K20FKEA 867202-CRCW08052K20FKEA
Manufacturer: Vishay Win Source Part Number: 867202-CRCW08052K20F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2.20KCDKR, D12/CRCW0805 100 2K2 1% ET1 E3, 541-2.20KCCT, 541-2.20KCTR

Manufacturer: Vishay
Win Source Part Number: 867202-CRCW08052K20FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-2.20KCDKR, D12/CRCW0805 100 2K2 1% ET1 E3, 541-2.20KCCT, 541-2.20KCTR

Buy Now Datasheet
Surface Mount Resistors - 6791207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791207
Surface Mount Resistors 6791207
Vishay CRCW08052K20FKEA

Vishay CRCW08052K20FKEA

Supplier's Site
Surface Mount Resistors - 1694615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694615
Surface Mount Resistors 1694615
Vishay CRCW08052K20FKEA

Vishay CRCW08052K20FKEA

Supplier's Site
Surface Mount Resistors - 1825498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825498
Surface Mount Resistors 1825498
Vishay CRCW08052K20FKEA

Vishay CRCW08052K20FKEA

Supplier's Site
SMD 0.125W Resistor - 52-CRCW08052K20FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W Resistor
52-CRCW08052K20FKEA
SMD 0.125W Resistor 52-CRCW08052K20FKEA
0805 2.2kR 1% 0.125W Thick Film SMD Resistor Product overview: CRCW08052K20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K20FKEA can be used for catalog matching and distributor lookup.

0805 2.2kR 1% 0.125W Thick Film SMD Resistor Product overview: CRCW08052K20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K20FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW08052K20FKEA - CRCW08052K20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08052K20FKEA
CRCW08052K20FKEA
CRCW08052K20FKEA CRCW08052K20FKEA
CRCW08052K20FKEA

CRCW08052K20FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.20KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KCCT-ND
Chip Resistor - Surface Mount 541-2.20KCCT-ND
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KCTR-ND
Chip Resistor - Surface Mount 541-2.20KCTR-ND
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KCDKR-ND
Chip Resistor - Surface Mount 541-2.20KCDKR-ND
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K2, 1%, 0.125W, 0805; Resistance Vishay - 52K9951 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.125W, 0805; Resistance Vishay
52K9951
Res, Thick Film, 2K2, 1%, 0.125W, 0805; Resistance Vishay 52K9951
RES, THICK FILM, 2K2, 1%, 0.125W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.125W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4349 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4349
Res, Thick Film, 2K2, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4349
RES, THICK FILM, 2K2, 1%, 0.125W, 0805, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.125W, 0805, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5457 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5457
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5457
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08052K20FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08052K20FKEA
Chip Resistor - Surface Mount CRCW08052K20FKEA
RES SMD 2.2K OHM 1% 1/8W 0805

RES SMD 2.2K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 867202-CRCW08052K20FKEA 6791207 1825498 52-CRCW08052K20FKEA CRCW08052K20FKEA 541-2.20KCCT-ND 52K9951 42K4349 61M5457 CRCW08052K20FKEA
Product Name Chip Resistor - Surface Mount - CRCW08052K20FKEA Surface Mount Resistors Surface Mount Resistors SMD 0.125W Resistor CRCW08052K20FKEA Chip Resistor - Surface Mount Res, Thick Film, 2K2, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 2K2, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers