Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08052K15FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW08052K15FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW08052K15FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08052K15FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW08052K15FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08052K15FKTA-ND
Chip Resistor - Surface Mount CRCW08052K15FKTA-ND
2.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K15, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4939 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K15, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4939
Res, Thick Film, 2K15, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4939
RES, THICK FILM, 2K15, 1%, 0.125W, 0805, REEL; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K15, 1%, 0.125W, 0805, REEL; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052K15FKTA CRCW08052K15FKTA-ND 07J4939
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 2K15, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details