Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08052K05FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.05 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.05 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4535 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4535
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4535
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.05 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.05 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3414 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3414
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3414
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.05 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.05 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4535
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details