Vishay Precision Group Surface Mount Resistors CRCW08052K05FKEA

Description
Vishay CRCW08052K05FKEA
Request a Quote Datasheet
Description
Vishay CRCW08052K05FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791193
Surface Mount Resistors 6791193
Vishay CRCW08052K05FKEA

Vishay CRCW08052K05FKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:2.05kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW08052K05FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:2.05kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW08052K05FKEA
Thick Film ResistorSeries:CRCW; Resistance:2.05kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW08052K05FKEA
Thick Film ResistorSeries:CRCW; Resistance:2.05kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:2.05kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327266-CRCW08052K05FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327266-CRCW08052K05FKEA
Resistors - Chip Resistor - Surface Mount 1327266-CRCW08052K05FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327266-CRCW08052K05 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2.05 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2.05KCDKR,541-2. 05KCTR,541-2.05KCCT, D12/CRCW0805 100 2K05 1% ET1 E3 Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327266-CRCW08052K05FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.05 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-2.05KCDKR,541-2.05KCTR,541-2.05KCCT,D12/CRCW0805 100 2K05 1% ET1 E3
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.05KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05KCDKR-ND
Chip Resistor - Surface Mount 541-2.05KCDKR-ND
2.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.05KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05KCTR-ND
Chip Resistor - Surface Mount 541-2.05KCTR-ND
2.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.05KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05KCCT-ND
Chip Resistor - Surface Mount 541-2.05KCCT-ND
2.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 125mW 150V Resistor - 52-CRCW08052K05FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 150V Resistor
52-CRCW08052K05FKEA
SMD 125mW 150V Resistor 52-CRCW08052K05FKEA
0805 Thick Film Resistor, 2.05kR, 1%, 125mW, 150V, SMD Product overview: CRCW08052K05FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K05FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 2.05kR, 1%, 125mW, 150V, SMD Product overview: CRCW08052K05FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K05FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2K05, 1%, 0.125W, 0805; Resistance Vishay - 52K9947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K05, 1%, 0.125W, 0805; Resistance Vishay
52K9947
Res, Thick Film, 2K05, 1%, 0.125W, 0805; Resistance Vishay 52K9947
RES, THICK FILM, 2K05, 1%, 0.125W, 0805; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K05, 1%, 0.125W, 0805; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K05, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4347 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K05, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4347
Res, Thick Film, 2K05, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4347
RES, THICK FILM, 2K05, 1%, 0.125W, 0805, REEL; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K05, 1%, 0.125W, 0805, REEL; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
125mW Thick Film Resistors 150V ±1% ±100ppm/℃ -55℃~+155℃ 2.05kΩ 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW08052K05FKEA - Utmel Electronic Limited
Hong Kong, China
125mW Thick Film Resistors 150V ±1% ±100ppm/℃ -55℃~+155℃ 2.05kΩ 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW08052K05FKEA
125mW Thick Film Resistors 150V ±1% ±100ppm/℃ -55℃~+155℃ 2.05kΩ 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW08052K05FKEA
125mW Thick Film Resistors 150V ±1% ±100ppm/℃ -55℃~+155℃ 2.05kΩ 0805 Chip Resistor - Surface Mount ROHS

125mW Thick Film Resistors 150V ±1% ±100ppm/℃ -55℃~+155℃ 2.05kΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791193 CRCW08052K05FKEA 1327266-CRCW08052K05FKEA 541-2.05KCDKR-ND 52-CRCW08052K05FKEA 52K9947 17930-CRCW08052K05FKEA
Product Name Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:2.05kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 125mW 150V Resistor Res, Thick Film, 2K05, 1%, 0.125W, 0805; Resistance Vishay 125mW Thick Film Resistors 150V ±1% ±100ppm/℃ -55℃~+155℃ 2.05kΩ 0805 Chip Resistor - Surface Mount ROHS
Technology / Construction Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 2050 ohms 2050 ohms 2050 ohms
Unlock Full Specs
to access all available technical data