Vishay Intertechnology, Inc. Res Thick Film 0805 2K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW08052K00JNEB

Description
Res Thick Film 0805 2K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 2K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 2K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW08052K00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 2K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW08052K00JNEB
Res Thick Film 0805 2K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW08052K00JNEB
Res Thick Film 0805 2K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 2K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08052K00JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K00JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08052K00JNEBTR-ND
2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08052K00JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08052K00JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW08052K00JNEBCT-ND
RES SMD 2K OHM 5% 1/8W 0805

RES SMD 2K OHM 5% 1/8W 0805

Buy Now Datasheet
D12/crcw0805 200 2K 5% Et5 E3 Rohs Compliant Vishay - 49P0475 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 2K 5% Et5 E3 Rohs Compliant Vishay
49P0475
D12/crcw0805 200 2K 5% Et5 E3 Rohs Compliant Vishay 49P0475
D12/CRCW0805 200 2K 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 2K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08052K00JNEB 541-CRCW08052K00JNEBTR-ND 49P0475
Product Name Res Thick Film 0805 2K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount D12/crcw0805 200 2K 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1879126-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details