Vishay Intertechnology, Inc. RES 2.0K OHM .33W 5% 0805 SMD CRCW08052K00JNEAHP

Description
RES 2.0Kohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 2.0Kohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0K OHM .33W 5% 0805 SMD - CRCW08052K00JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM .33W 5% 0805 SMD
CRCW08052K00JNEAHP
RES 2.0K OHM .33W 5% 0805 SMD CRCW08052K00JNEAHP
RES 2.0Kohm .33W 5% 0805 SMD

RES 2.0Kohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.0KTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KTATR-ND
Chip Resistor - Surface Mount 541-2.0KTATR-ND
2 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0KTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KTADKR-ND
Chip Resistor - Surface Mount 541-2.0KTADKR-ND
2 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0KTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KTACT-ND
Chip Resistor - Surface Mount 541-2.0KTACT-ND
2 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08052K00JNEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08052K00JNEAHP
Chip Resistor - Surface Mount CRCW08052K00JNEAHP
RES SMD 2K OHM 5% 1/2W 0805

RES SMD 2K OHM 5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08052K00JNEAHP 541-2.0KTATR-ND CRCW08052K00JNEAHP
Product Name RES 2.0K OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data