The Vishay CRCW0805 series thick film rectangular chip resistor is designed for general-purpose applications. The specific part number 15AC2544 features a resistance value of 2 kΩ with a tolerance of ±1%. It has a power rating of 125 mW and operates within a temperature coefficient of ±100 ppm/K. The resistor is AEC-Q200 qualified, ensuring reliability in automotive applications. It is halogen-free and has lead (Pb)-bearing termination plating on a nickel barrier layer. The component is suitable for a wide range of applications due to its stability, with a resistance change of OîR/R = 1% for 1000 hours at 70 °C. The resistor is packaged in a standard 0805 (2012 metric) size, making it compatible with various PCB designs.
Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series; Temperature Coefficient:± 100ppm/KRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 15AC2544 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |