Vishay Intertechnology, Inc. RES 2K00 1% SMT 0805 CRCW08052K00FKEALF

Description
RES 2K00 1% SMT 0805
Request a Quote
Description
RES 2K00 1% SMT 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2K00 1% SMT 0805 - CRCW08052K00FKEALF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K00 1% SMT 0805
CRCW08052K00FKEALF
RES 2K00 1% SMT 0805 CRCW08052K00FKEALF
RES 2K00 1% SMT 0805

RES 2K00 1% SMT 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052K00FKEALF
Product Name RES 2K00 1% SMT 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers