Vishay Precision Group Surface Mount Resistors CRCW08052K00FKEAHP

Description
Vishay CRCW08052K00FKEAHP
Request a Quote Datasheet
Description
Vishay CRCW08052K00FKEAHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8123508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123508
Surface Mount Resistors 8123508
Vishay CRCW08052K00FKEAHP

Vishay CRCW08052K00FKEAHP

Supplier's Site
Surface Mount Resistors - 8123508P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123508P
Surface Mount Resistors 8123508P
Vishay CRCW08052K00FKEAHP

Vishay CRCW08052K00FKEAHP

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Product Status: Active Resistance: 2 kOhms Tolerance: ±1% Power (Watts): 0.5W, 1/2W Composition: Thick Film Features: Automotive AEC-Q200, Pulse Withstanding

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-HP
Product Status: Active
Resistance: 2 kOhms
Tolerance: ±1%
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Features: Automotive AEC-Q200, Pulse Withstanding

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KTCT-ND
Chip Resistor - Surface Mount 541-2.00KTCT-ND
2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KTDKR-ND
Chip Resistor - Surface Mount 541-2.00KTDKR-ND
2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KTTR-ND
Chip Resistor - Surface Mount 541-2.00KTTR-ND
2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 2.00K OHM .33W 1% 0805 SMD - CRCW08052K00FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM .33W 1% 0805 SMD
CRCW08052K00FKEAHP
RES 2.00K OHM .33W 1% 0805 SMD CRCW08052K00FKEAHP
RES 2.00Kohm .33W 1% 0805 SMD

RES 2.00Kohm .33W 1% 0805 SMD

Supplier's Site
Automotive SMD 0.5W 150V Resistor - 52-CRCW08052K00FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.5W 150V Resistor
52-CRCW08052K00FKEAHP
Automotive SMD 0.5W 150V Resistor 52-CRCW08052K00FKEAHP
0805 2kR 1% 0.5W Thick Film Resistor, SMD, 150V, AEC-Q200 Product overview: CRCW08052K00FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K00FKEAH P can be used for catalog matching and distributor lookup.

0805 2kR 1% 0.5W Thick Film Resistor, SMD, 150V, AEC-Q200 Product overview: CRCW08052K00FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K00FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2K, 0.5W, 0805; Resistance Vishay - 65AC3423 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K, 0.5W, 0805; Resistance Vishay
65AC3423
Res, Aec-Q200, Thick Film, 2K, 0.5W, 0805; Resistance Vishay 65AC3423
RES, AEC-Q200, THICK FILM, 2K, 0.5W, 0805; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K, 0.5W, 0805; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2K, 0.5W, 0805; Resistance Vishay - 24T7252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K, 0.5W, 0805; Resistance Vishay
24T7252
Res, Aec-Q200, Thick Film, 2K, 0.5W, 0805; Resistance Vishay 24T7252
RES, AEC-Q200, THICK FILM, 2K, 0.5W, 0805; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K, 0.5W, 0805; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08052K00FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08052K00FKEAHP
Chip Resistor - Surface Mount CRCW08052K00FKEAHP
RES SMD 2K OHM 1% 1/2W 0805

RES SMD 2K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 8123508 8123508P 541-2.00KTCT-ND CRCW08052K00FKEAHP 52-CRCW08052K00FKEAHP 65AC3423 CRCW08052K00FKEAHP
Product Name Surface Mount Resistors Surface Mount Resistors Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 2.00K OHM .33W 1% 0805 SMD Automotive SMD 0.5W 150V Resistor Res, Aec-Q200, Thick Film, 2K, 0.5W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.3300 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details