Vishay Precision Group SMD 0.125W 2000ohm 150V Resistor CRCW08052K00FKEA

Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 2000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW08052K00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 2000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 2000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K00FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 2000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW08052K00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 2000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 2000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K00FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W 2000ohm 150V Resistor - 52-CRCW08052K00FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 2000ohm 150V Resistor
52-CRCW08052K00FKEA
SMD 0.125W 2000ohm 150V Resistor 52-CRCW08052K00FKEA
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 2000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW08052K00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 2000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 2000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K00FKEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 2000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW08052K00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 2000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 2000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08052K00FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2.00KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KCDKR-ND
Chip Resistor - Surface Mount 541-2.00KCDKR-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KCTR-ND
Chip Resistor - Surface Mount 541-2.00KCTR-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KCCT-ND
Chip Resistor - Surface Mount 541-2.00KCCT-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125... - CRCW08052K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125...
CRCW08052K00FKEA
Thick Film ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125... CRCW08052K00FKEA
Thick Film ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125...

Thick Film ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125...

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
985562-CRCW08052K00FKEA
Resistors - Chip Resistor - Surface Mount 985562-CRCW08052K00FKEA
Win Source Part Number: 985562-CRCW08052K00F KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D12/CRCW0805 100 2K 1% ET1 E3,541-2.00KCDKR,D12 /CRCW0805 100 2K0 1% ET1 E3,541-2.00KCTR,541- 2.00KCCT Base Product Number: CRCW0805

Win Source Part Number: 985562-CRCW08052K00FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D12/CRCW0805 100 2K 1% ET1 E3,541-2.00KCDKR,D12/CRCW0805 100 2K0 1% ET1 E3,541-2.00KCTR,541-2.00KCCT
Base Product Number: CRCW0805

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08052K00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08052K00FKEA
Chip Resistor - Surface Mount CRCW08052K00FKEA
RES SMD 2K OHM 1% 1/8W 0805

RES SMD 2K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 2K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9946 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9946
Res, Thick Film, 2K, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9946
RES, THICK FILM, 2K, 1%, 0.125W, 0805, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K, 1%, 0.125W, 0805, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5455 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5455
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5455
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3413 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3413
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3413
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW08052K00FKEA 541-2.00KCDKR-ND CRCW08052K00FKEA 985562-CRCW08052K00FKEA CRCW08052K00FKEA 52K9946 61M5455
Product Name SMD 0.125W 2000ohm 150V Resistor Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125... Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 2K, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details