Vishay Intertechnology, Inc. RES 2K OHM 1/8W .5% 0805 SMD CRCW08052K00DHEAP

Description
RES 2Kohm 1/8W .5% 0805 SMD
Request a Quote Datasheet
Description
RES 2Kohm 1/8W .5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/8W .5% 0805 SMD - CRCW08052K00DHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/8W .5% 0805 SMD
CRCW08052K00DHEAP
RES 2K OHM 1/8W .5% 0805 SMD CRCW08052K00DHEAP
RES 2Kohm 1/8W .5% 0805 SMD

RES 2Kohm 1/8W .5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.0KAZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KAZTR-ND
Chip Resistor - Surface Mount 541-2.0KAZTR-ND
2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0KAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KAZDKR-ND
Chip Resistor - Surface Mount 541-2.0KAZDKR-ND
2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0KAZCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KAZCT-ND
Chip Resistor - Surface Mount 541-2.0KAZCT-ND
2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 2K OHM 0.5% 1/8W 0805 - 873-CRCW08052K00DHEAP - Utmel Electronic Limited
Hong Kong, China
RES SMD 2K OHM 0.5% 1/8W 0805
873-CRCW08052K00DHEAP
RES SMD 2K OHM 0.5% 1/8W 0805 873-CRCW08052K00DHEAP
RES SMD 2K OHM 0.5% 1/8W 0805

RES SMD 2K OHM 0.5% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08052K00DHEAP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08052K00DHEAP
Resistors - Chip Resistor - Surface Mount CRCW08052K00DHEAP
RES SMD 2K OHM 0.5% 1/8W 0805

RES SMD 2K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08052K00DHEAP 541-2.0KAZTR-ND 873-CRCW08052K00DHEAP CRCW08052K00DHEAP
Product Name RES 2K OHM 1/8W .5% 0805 SMD Chip Resistor - Surface Mount RES SMD 2K OHM 0.5% 1/8W 0805 Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 (2012 Metric)
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details