Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080529R4FKTA

Description
29.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
29.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080529R4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080529R4FKTA-ND
Chip Resistor - Surface Mount CRCW080529R4FKTA-ND
29.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

29.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW080529R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW080529R4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW080529R4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 29.4 Ohm, 125Mw, 1%; Resistance Vishay - 07J5024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 29.4 Ohm, 125Mw, 1%; Resistance Vishay
07J5024
Resistor, Thick Film, 29.4 Ohm, 125Mw, 1%; Resistance Vishay 07J5024
RESISTOR, THICK FILM, 29.4 OHM, 125mW, 1%; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 29.4 OHM, 125mW, 1%; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 29.4 Ohm, 125Mw, 1%; Resistance Vishay - 36C9562 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 29.4 Ohm, 125Mw, 1%; Resistance Vishay
36C9562
Resistor, Thick Film, 29.4 Ohm, 125Mw, 1%; Resistance Vishay 36C9562
RESISTOR, THICK FILM, 29.4 OHM, 125mW, 1%; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 29.4 OHM, 125mW, 1%; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080529R4FKTA-ND CRCW080529R4FKTA 07J5024
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 29.4 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details