Vishay Precision Group Chip Resistor - Surface Mount CRCW080529R4FKEA

Description
29.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
29.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-29.4CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-29.4CCT-ND
Chip Resistor - Surface Mount 541-29.4CCT-ND
29.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

29.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-29.4CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-29.4CDKR-ND
Chip Resistor - Surface Mount 541-29.4CDKR-ND
29.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

29.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-29.4CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-29.4CTR-ND
Chip Resistor - Surface Mount 541-29.4CTR-ND
29.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

29.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080529R4FKEA - CRCW080529R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080529R4FKEA
CRCW080529R4FKEA
CRCW080529R4FKEA CRCW080529R4FKEA
CRCW080529R4FKEA

CRCW080529R4FKEA

Supplier's Site
Res, Thick Film, 29R4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4438 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 29R4, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4438
Res, Thick Film, 29R4, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4438
RES, THICK FILM, 29R4, 1%, 0.125W, 0805, REEL; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 29R4, 1%, 0.125W, 0805, REEL; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 29.4 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4609 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 29.4 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4609
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 29.4 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4609
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 29.4 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 29.4 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-29.4CCT-ND CRCW080529R4FKEA 42K4438 27W4609
Product Name Chip Resistor - Surface Mount CRCW080529R4FKEA Res, Thick Film, 29R4, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 29.4 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details