Vishay Precision Group Chip Resistor - Surface Mount CRCW0805294RFKTA

Description
294 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
294 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805294RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805294RFKTA-ND
Chip Resistor - Surface Mount CRCW0805294RFKTA-ND
294 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

294 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 294 OHM 1/8W 1% 0805 SMD - CRCW0805294RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1/8W 1% 0805 SMD
CRCW0805294RFKTA
RES 294 OHM 1/8W 1% 0805 SMD CRCW0805294RFKTA
RES 294ohm 1/8W 1% 0805 SMD

RES 294ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 294R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5025 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5025
Res, Thick Film, 294R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5025
RES, THICK FILM, 294R, 1%, 0.125W, 0805, REEL; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 294R, 1%, 0.125W, 0805, REEL; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805294RFKTA-ND CRCW0805294RFKTA 07J5025
Product Name Chip Resistor - Surface Mount RES 294 OHM 1/8W 1% 0805 SMD Res, Thick Film, 294R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 294 ohms 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details