Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805294RFKEA

Description
294 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
294 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-294CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294CDKR-ND
Chip Resistor - Surface Mount 541-294CDKR-ND
294 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

294 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294CTR-ND
Chip Resistor - Surface Mount 541-294CTR-ND
294 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

294 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294CCT-ND
Chip Resistor - Surface Mount 541-294CCT-ND
294 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

294 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805294RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805294RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805294RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805294RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805294RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805294RFKEA
RES SMD 294 OHM 1% 1/8W 0805

RES SMD 294 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 294R, 1%, 0.125W, 0805; Resistance Vishay - 53K0090 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294R, 1%, 0.125W, 0805; Resistance Vishay
53K0090
Res, Thick Film, 294R, 1%, 0.125W, 0805; Resistance Vishay 53K0090
RES, THICK FILM, 294R, 1%, 0.125W, 0805; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 294R, 1%, 0.125W, 0805; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 294R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4440 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4440
Res, Thick Film, 294R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4440
RES, THICK FILM, 294R, 1%, 0.125W, 0805, REEL; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 294R, 1%, 0.125W, 0805, REEL; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-294CDKR-ND CRCW0805294RFKEA CRCW0805294RFKEA 53K0090 42K4440
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance: 1%; Power Rating:0.1... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 294R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 294R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 294 ohms 294 ohms 294 ohms 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 205000 ohms
View Details
4 suppliers