Vishay Intertechnology, Inc. CRCW080528R7FKTA CRCW080528R7FKTA

Description
CRCW080528R7FKTA
Request a Quote Datasheet
Description
CRCW080528R7FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080528R7FKTA - CRCW080528R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080528R7FKTA
CRCW080528R7FKTA
CRCW080528R7FKTA CRCW080528R7FKTA
CRCW080528R7FKTA

CRCW080528R7FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW080528R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080528R7FKTA-ND
Chip Resistor - Surface Mount CRCW080528R7FKTA-ND
28.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

28.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 28.7 Ohm, 125Mw, 1%; Resistance Vishay - 07J5012 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 28.7 Ohm, 125Mw, 1%; Resistance Vishay
07J5012
Resistor, Thick Film, 28.7 Ohm, 125Mw, 1%; Resistance Vishay 07J5012
RESISTOR, THICK FILM, 28.7 OHM, 125mW, 1%; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 28.7 OHM, 125mW, 1%; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080528R7FKTA CRCW080528R7FKTA-ND 07J5012
Product Name CRCW080528R7FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 28.7 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details