Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080528K7FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW080528K7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW080528K7FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080528K7FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW080528K7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080528K7FKTA-ND
Chip Resistor - Surface Mount CRCW080528K7FKTA-ND
28.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

28.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 28K7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5021 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5021
Res, Thick Film, 28K7, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5021
RES, THICK FILM, 28K7, 1%, 0.125W, 0805, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 28K7, 1%, 0.125W, 0805, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080528K7FKTA CRCW080528K7FKTA-ND 07J5021
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 28K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details