Vishay Precision Group Thick Film Resistors - SMD 1/8watt 28.7Kohms 1% 100ppm CRCW080528K7FKEA

Description
Thick Film Resistors - SMD 1/8watt 28.7Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 28.7Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 28.7Kohms 1% 100ppm - CRCW080528K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 28.7Kohms 1% 100ppm
CRCW080528K7FKEA
Thick Film Resistors - SMD 1/8watt 28.7Kohms 1% 100ppm CRCW080528K7FKEA
Thick Film Resistors - SMD 1/8watt 28.7Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 28.7Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-28.7KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7KCCT-ND
Chip Resistor - Surface Mount 541-28.7KCCT-ND
28.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

28.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.7KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7KCDKR-ND
Chip Resistor - Surface Mount 541-28.7KCDKR-ND
28.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

28.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.7KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7KCTR-ND
Chip Resistor - Surface Mount 541-28.7KCTR-ND
28.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

28.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 28K7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4430 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4430
Res, Thick Film, 28K7, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4430
RES, THICK FILM, 28K7, 1%, 0.125W, 0805, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 28K7, 1%, 0.125W, 0805, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 28K7, 1%, 0.125W, 0805; Resistance Vishay - 53K0081 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K7, 1%, 0.125W, 0805; Resistance Vishay
53K0081
Res, Thick Film, 28K7, 1%, 0.125W, 0805; Resistance Vishay 53K0081
RES, THICK FILM, 28K7, 1%, 0.125W, 0805; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 28K7, 1%, 0.125W, 0805; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080528K7FKEA 541-28.7KCCT-ND 42K4430
Product Name Thick Film Resistors - SMD 1/8watt 28.7Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 28K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 28700 ohms 28700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details