Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:287ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805287RFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:287ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:287ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:287ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0805287RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:287ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0805287RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:287ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805287RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:287ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:287ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805287RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805287RFKTA-ND
Chip Resistor - Surface Mount CRCW0805287RFKTA-ND
287 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

287 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 287R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5019 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 287R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5019
Res, Thick Film, 287R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5019
RES, THICK FILM, 287R, 1%, 0.125W, 0805, REEL; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 287R, 1%, 0.125W, 0805, REEL; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805287RFKTA CRCW0805287RFKTA-ND 07J5019
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:287ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 287R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details