Vishay Precision Group Chip Resistor - Surface Mount CRCW0805287RFKEA

Description
287 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
287 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-287CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287CTR-ND
Chip Resistor - Surface Mount 541-287CTR-ND
287 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

287 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-287CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287CDKR-ND
Chip Resistor - Surface Mount 541-287CDKR-ND
287 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

287 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-287CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287CCT-ND
Chip Resistor - Surface Mount 541-287CCT-ND
287 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

287 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805287RFKEA - CRCW0805287RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805287RFKEA
CRCW0805287RFKEA
CRCW0805287RFKEA CRCW0805287RFKEA
CRCW0805287RFKEA

CRCW0805287RFKEA

Supplier's Site
Res, Thick Film, 287R, 1%, 0.125W, 0805; Resistance Vishay - 53K0086 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 287R, 1%, 0.125W, 0805; Resistance Vishay
53K0086
Res, Thick Film, 287R, 1%, 0.125W, 0805; Resistance Vishay 53K0086
RES, THICK FILM, 287R, 1%, 0.125W, 0805; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 287R, 1%, 0.125W, 0805; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 287R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4436 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 287R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4436
Res, Thick Film, 287R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4436
RES, THICK FILM, 287R, 1%, 0.125W, 0805, REEL; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 287R, 1%, 0.125W, 0805, REEL; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-287CTR-ND CRCW0805287RFKEA 53K0086 42K4436
Product Name Chip Resistor - Surface Mount CRCW0805287RFKEA Res, Thick Film, 287R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 287R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 287 ohms 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details