VISHAY INTERTECHNOLOGY, INC.
CRCW08052873FRT1 -- 1/10W 1% 287K 0805
Vishay Intertechnology, Inc.
1/10W 1% 287K 0805
CRCW08052873FRT1
Description
1/10W 1% 287K 0805
Request a Quote
Email Supplier
Description
1/10W 1% 287K 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08052873FRT1 |
|
Product Name
|
1/10W 1% 287K 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
237000 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers